4 pole ultra high performance, rugged, slotless design provides unmatched power density,high continuous and peak torque and is cog free. 240°C rated ML wire and 205°C rated thermosetting thermally conductive resin are used for the windings for the ultimate in ruggedness. Available in hall and sensorless versions. Lamination materials are ultra low loss for maximum performance. Outstanding servo performance due to cog free design, low inerta, and low inductance. Available with high performance gearboxes, thermistor temperature sensors, and self resetting overtemperature protection (available on hall versions only). Vacuum versions and versions with ceramic hybrid bearings available. Custom winding or modified shafts can be provided.
| Koford Engineering, LLC | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 1.3" |
| Product Name | Brushless Motors |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V; 48V |
| DC Voltage Range | 24.0 to 48.0 VDC |
| Gear Type | Planetary |
| Gearing Efficiency | 94 % |