Koford Engineering, LLC Brushless Motors 1.9"

Description
Slotless design is cog free, and provides high efficiency and cool operation at high speed. Large bear-ings for long life.150°C rated Neo rare earth magnets standard. Available with 120° hall sensors or sensorless. Hall sensors recomended for positioning or where a significant inertial load is attached to the shaft. The V (vacuum compatable option) has all non outgassing materials suitable for vacuum use and ceramic hybrid ball bearings. Special modifications are possible such as custom shaft lengths.
Datasheet
Description
Slotless design is cog free, and provides high efficiency and cool operation at high speed. Large bear-ings for long life.150°C rated Neo rare earth magnets standard. Available with 120° hall sensors or sensorless. Hall sensors recomended for positioning or where a significant inertial load is attached to the shaft. The V (vacuum compatable option) has all non outgassing materials suitable for vacuum use and ceramic hybrid ball bearings. Special modifications are possible such as custom shaft lengths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motors - 1.9
Winchester, OH, USA
Brushless Motors
1.9"
Brushless Motors 1.9"
Slotless design is cog free, and provides high efficiency and cool operation at high speed. Large bear-ings for long life.150°C rated Neo rare earth magnets standard. Available with 120° hall sensors or sensorless. Hall sensors recomended for positioning or where a significant inertial load is attached to the shaft. The V (vacuum compatable option) has all non outgassing materials suitable for vacuum use and ceramic hybrid ball bearings. Special modifications are possible such as custom shaft lengths.

Slotless design is cog free, and provides high efficiency and cool operation at high speed. Large bear-ings for long life.150°C rated Neo rare earth magnets standard. Available with 120° hall sensors or sensorless. Hall sensors recomended for positioning or where a significant inertial load is attached to the shaft. The V (vacuum compatable option) has all non outgassing materials suitable for vacuum use and ceramic hybrid ball bearings. Special modifications are possible such as custom shaft lengths.

Supplier's Site Datasheet

Technical Specifications

  Koford Engineering, LLC
Product Category Gearmotors
Product Number 1.9"
Product Name Brushless Motors
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 16.0 to 24.0 VDC
Gear Type Planetary
Gearing Efficiency 86 %
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0160 kg-cm)
View Details
SXA Gear Motor, 200V Batteryless - SXA25AW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.35 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
845 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0020A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
24A-3F Series DC Right Angle Gearmotor - 0093 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details