Koford Engineering, LLC Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| E-103 is a high performance aluminum filled single component adhesive which provides exceptional shearstrength in combination with high peel strength, impact resistance, and good temperature resistance.Suitable for bonding metal, high... | |
| E-107 is a high performance silica filled single component adhesive which provides exceptional shearstrength in combination with high peel strength, impact resistance, and good temperature resistance.Especiall y suitable for bonding... | |
| E-108 is a high performance aluminum filled single component adhesive which provides exceptional shearstrength at elevated temperatures as well as good long term strength at high temperature. Due to thealuminum... | |
| E-109 is a high performance silica filled single component adhesive which cure in 5 minutes or less withexcellent shear strength in combination with use temperature of 200°C. Has very low... | |
| E-110 is a high performance unfilled single component modified epoxy adhesive which can be cured at125°C or 140°C to provide exceptional shear strength in combination with high peel strength, impactresistance,... | |
| E-111 is a high performance aluminum filled single component modified epoxy adhesive which can be curedat 125°C or 140°C to provide exceptional shear strength in combination with high peel strength,... | |
| E-114 is a low cure temperature, non sag high performance filled single component epoxy adhesive whichcan be cured at 100°C or 120°C to provide good shear strength in combination with... |