Alinabal Motion Transfer Devices Datasheets for Rod End Bearings

Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft.
Rod End Bearings: Learn more

Page: 1 2
Product Name Notes
Four piece construction, oil impregnated phosphor bronze race, with precision bore tolerance.
Four piece construction, oil impregnated phosphor bronze race, with precision bore tolerance. Grease Fitting not available on these units.
Four piece construction, oil impregnated phosphor bronze race.
Four piece construction, oil impregnated phosphor bronze race. Grease Fitting not available on these units.
High capacity chrome moly steel housing, ball and race.
Large Bore Series 1" and larger rod end and spherical bearings. .
S-Series - Full Enclosure, Studded, Booted.

<< Prev