Four piece construction, oil impregnated phosphor bronze race.
| Alinabal Motion Transfer Devices | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | VMSL-4-G-8 |
| Product Name | V Series Rod Ends |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 0.2500 inch (6.35 mm) |
| Length Through Bore | 0.3750 inch (9.52 mm) |
| Housing Diameter | 0.7500 inch (19.05 mm) |