Four piece construction, oil impregnated phosphor bronze race.
| Alinabal Motion Transfer Devices | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | VFL-7-G-8 |
| Product Name | V Series Rod Ends |
| Features | Lubrication Port |
| Design Units | Inch |
| Bore Diameter | 0.4375 inch (11.11 mm) |
| Length Through Bore | 0.5620 inch (14.27 mm) |
| Housing Diameter | 1.12 inch (28.57 mm) |