Four piece construction, oil impregnated phosphor bronze race.
| Alinabal Motion Transfer Devices | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | VM-6-G |
| Product Name | V Series Rod Ends |
| Design Units | Inch |
| Bore Diameter | 0.3750 inch (9.52 mm) |
| Length Through Bore | 0.5000 inch (12.7 mm) |
| Housing Diameter | 1 inch (25.4 mm) |
| Load Capacity | 3900 lbs (1769 kg) |