High capacity chrome moly steel housing, ball and race.
| Alinabal Motion Transfer Devices | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | RMT-12-X5 |
| Product Name | High Capacity Rod Ends |
| Design Units | Inch |
| Bore Diameter | 0.7500 inch (19.05 mm) |
| Length Through Bore | 0.8750 inch (22.22 mm) |
| Housing Diameter | 1.75 inch (44.45 mm) |
| Load Capacity | 21950 lbs (9955 kg) |