Alinabal Motion Transfer Devices Datasheets for Spherical Plain Bearings

Spherical plain bearings accommodate wide-ranging angular misalignment with a ball-and-socket type design. They are frequently used in linkages and control rod applications.
Spherical Plain Bearings: Learn more

Product Name Notes
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and...
CBB Series bearings have the same construction features as the CBA Series bearings, but with reduced dimensions, resulting in a maximum capacity two-piece spherical bearing, with the minimum cross section...
COM Series is dimensionally the same as the CBA series, but features a solid outer race. This series is also available with a Teflon-lined race for a bearing with minimal...
Steel ball, heat treated & chrome plated with low carbon steel, oil coated race.
VBC Series bearings combine a plated case hardened steel ball with a self lubricating sintered phosphor bronze race secured permanently in a low carbon, steel plated housing. These are an...