Four piece construction, oil impregnated phosphor bronze race.
| Alinabal Motion Transfer Devices | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | VFSL-12-GR |
| Product Name | V Series Rod Ends |
| Design Units | Inch |
| Bore Diameter | 0.7500 inch (19.05 mm) |
| Length Through Bore | 0.8750 inch (22.22 mm) |
| Housing Diameter | 1.75 inch (44.45 mm) |
| Load Capacity | 6000 lbs (2721 kg) |