Alinabal Motion Transfer Devices Datasheets for Rod End Bearings

Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft.
Rod End Bearings: Learn more

Page: 1 2
Product Name Notes
Aluminum housing, steel ball, fully staked construction with carbon fiber reinforced nylon race.
Economical stamped steel housing, steel ball, nylon race.
Economical stamped steel housing, steel ball.
Elastomeric rod ends for noise and vibration reduction. SPECIAL ORDER ITEM ONLY!
Large Bore Series 1" and larger rod end and spherical bearings. .
Rugged forged aluminum 3 piece design.
Rugged forged aluminum 3 piece design. Note: 3A1212X - Special 0.007 over size ball bore for steering shaft applications.
Steel housing and ball with injection molded nylon race.
Steel housing and ball, fully staked construction with carbon fiber reinforced nylon race.
Two piece construction, steel on steel
Two piece construction, steel on steel Grease Fitting not available on these units.

Next >>