High capacity chrome moly steel housing, ball and race.
| Alinabal Motion Transfer Devices | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | RML-5-X5 |
| Product Name | High Capacity Rod Ends |
| Design Units | Inch |
| Bore Diameter | 0.3125 inch (7.94 mm) |
| Length Through Bore | 0.4370 inch (11.1 mm) |
| Housing Diameter | 0.8750 inch (22.22 mm) |
| Load Capacity | 3940 lbs (1787 kg) |