Snap-on Industrial Brands Nutdriver 24457

Description
HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 9 MM DRIVE SIZE 9 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM - UOM MM
Datasheet
Description
HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 9 MM DRIVE SIZE 9 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 24457 - Snap-on Industrial Brands
Kenosha, WI, USA
Nutdriver
24457
Nutdriver 24457
HOLLOW SHAFT TYPE 9 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 9 MM DRIVE SIZE 9 DRIVE SIZE IN MM WILLIAMS[R] BRAND HANDLE TYPE CUSHION GRIP DRIVE SIZE IN MM - UOM MM
  • HOLLOW SHAFT TYPE
  • 9 INCH OVERALL LENGTH
  • 5 INCH SHANK LENGTH
  • 9 MM DRIVE SIZE
  • 9 DRIVE SIZE IN MM
  • WILLIAMS[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • DRIVE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Nut Runners and Nut Drivers
Product Number 24457
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 9111525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
Angle Worm Drive Pneumatic Nutrunner - AN90S - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Type Fixed Square Drive
Power Pneumatic
Torque Range 66.37 Ft-lbs (90 N-m)
View Details