Snap-on Industrial Brands Nutdriver 817V-6

Description
8 3/4 INCH OVERALL LENGTH 6 MM DRIVE SIZE 6 DRIVE SIZE IN MM BAHCO[R] BRAND WITH 1000 V INSULATION DRIVE SIZE IN MM - UOM MM
Datasheet
Description
8 3/4 INCH OVERALL LENGTH 6 MM DRIVE SIZE 6 DRIVE SIZE IN MM BAHCO[R] BRAND WITH 1000 V INSULATION DRIVE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 817V-6 - Snap-on Industrial Brands
Kenosha, WI, USA
Nutdriver
817V-6
Nutdriver 817V-6
8 3/4 INCH OVERALL LENGTH 6 MM DRIVE SIZE 6 DRIVE SIZE IN MM BAHCO[R] BRAND WITH 1000 V INSULATION DRIVE SIZE IN MM - UOM MM
  • 8 3/4 INCH OVERALL LENGTH
  • 6 MM DRIVE SIZE
  • 6 DRIVE SIZE IN MM
  • BAHCO[R] BRAND
  • WITH 1000 V INSULATION
  • DRIVE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Nut Runners and Nut Drivers
Product Number 817V-6
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 9111519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Pneumatic Slip Clutch Nutrunner - MCSE8 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Type Fixed Square Drive
Power Pneumatic
Style Hand-Held Cylindrical
View Details