1500W xenon power supply - extremely stable output with controllable output levels.
| Solar Light Company, Inc. | |
|---|---|
| Product Category | AC Power Sources |
| Product Number | XPS1500 |
| Product Name | Xenon Lamp Power Supply |
| Form Factor | Desktop / Free Standing |
| Features | Adjustable Voltage; Adjustable Current |
| Applications | Instrumentation |
| AC Output Voltage | 10.0 to 24.0 volts |