Solar Light Company, Inc. Xenon Lamp Power Supply XPS300

Description
Precision current source for xenon arc lamps from 250 to 300W of power. FEATURES The XPS300 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the PMA DCS option and provides user access to 24VDC shutter control Internal ignition counter stops the automatic ignition cycle after approximately 5 attempts. An external fault loop is used to provide thermal shutdown in the event of a lamp overheating or the fan failing. The fault loop circuit prvides an intrinsically safe, normally closed circuit for remote sensing elements such as interlock switches, thermal switches or vacuum sensors. The system will not restart until the lamp enable switch is reset. The power supply senses a lamp's end of life condition and will shut down when the lamp voltage exceeds 30VDC Output is short circuit protected and "arc to ground" protected. The power supply chassis is internally protected with a thermal shutdown feature if the internal temperature exceeds 90 °C
Description
Precision current source for xenon arc lamps from 250 to 300W of power. FEATURES The XPS300 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the PMA DCS option and provides user access to 24VDC shutter control Internal ignition counter stops the automatic ignition cycle after approximately 5 attempts. An external fault loop is used to provide thermal shutdown in the event of a lamp overheating or the fan failing. The fault loop circuit prvides an intrinsically safe, normally closed circuit for remote sensing elements such as interlock switches, thermal switches or vacuum sensors. The system will not restart until the lamp enable switch is reset. The power supply senses a lamp's end of life condition and will shut down when the lamp voltage exceeds 30VDC Output is short circuit protected and "arc to ground" protected. The power supply chassis is internally protected with a thermal shutdown feature if the internal temperature exceeds 90 °C

Suppliers

Company
Product
Description
Supplier Links
Xenon Lamp Power Supply - XPS300 - Solar Light Company, Inc.
Glenside, PA, USA
Xenon Lamp Power Supply
XPS300
Xenon Lamp Power Supply XPS300
Precision current source for xenon arc lamps from 250 to 300W of power. FEATURES The XPS300 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the PMA DCS option and provides user access to 24VDC shutter control Internal ignition counter stops the automatic ignition cycle after approximately 5 attempts. An external fault loop is used to provide thermal shutdown in the event of a lamp overheating or the fan failing. The fault loop circuit prvides an intrinsically safe, normally closed circuit for remote sensing elements such as interlock switches, thermal switches or vacuum sensors. The system will not restart until the lamp enable switch is reset. The power supply senses a lamp's end of life condition and will shut down when the lamp voltage exceeds 30VDC Output is short circuit protected and "arc to ground" protected. The power supply chassis is internally protected with a thermal shutdown feature if the internal temperature exceeds 90 °C

Precision current source for xenon arc lamps from 250 to 300W of power.

FEATURES

The XPS300 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp.

A front panel connector supports the PMA DCS option and provides user access to 24VDC shutter control

Internal ignition counter stops the automatic ignition cycle after approximately 5 attempts.

An external fault loop is used to provide thermal shutdown in the event of a lamp overheating or the fan failing. The fault loop circuit prvides an intrinsically safe, normally closed circuit for remote sensing elements such as interlock switches, thermal switches or vacuum sensors. The system will not restart until the lamp enable switch is reset.

The power supply senses a lamp's end of life condition and will shut down when the lamp voltage exceeds 30VDC

Output is short circuit protected and "arc to ground" protected.

The power supply chassis is internally protected with a thermal shutdown feature if the internal temperature exceeds 90 °C

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Power Supplies
Product Number XPS300
Product Name Xenon Lamp Power Supply
Type AC Power Source; AC/DC Converter
Form Factor Desktop / Free Standing
Applications Instrumentation
Features Power Factor Correction
Operating Temperature 5 to 50 C (41 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1420-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details