Solar Light Company, Inc. Xenon Lamp Power Supply XPS150

Description
Precision current source for xenon arc lamps from 50 to 150W of power. FEATURES The XPS150 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the PMA DCS option and provides user access to 24VDC shutter control Internal ignition counter stops the automatic ignition cycle after approximately 5 attempts. An external fault loop is used to provide thermal shutdown in the event of a lamp overheating or the fan failing. The fault loop circuit provides an intrinsically safe, normally closed circuit for remote sensing elements such as interlock switches, thermal switches or vacuum sensors. The system will not restart until the lamp enable switch is reset. The power supply senses a lamp's end of life condition and will shut down when the lamp voltage exceeds 30VDC Output is short circuit protected and "arc to ground" protected. The power supply chassis is internally protected with a thermal shutdown feature if the internal temperature exceeds 90 °C
Description
Precision current source for xenon arc lamps from 50 to 150W of power. FEATURES The XPS150 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the PMA DCS option and provides user access to 24VDC shutter control Internal ignition counter stops the automatic ignition cycle after approximately 5 attempts. An external fault loop is used to provide thermal shutdown in the event of a lamp overheating or the fan failing. The fault loop circuit provides an intrinsically safe, normally closed circuit for remote sensing elements such as interlock switches, thermal switches or vacuum sensors. The system will not restart until the lamp enable switch is reset. The power supply senses a lamp's end of life condition and will shut down when the lamp voltage exceeds 30VDC Output is short circuit protected and "arc to ground" protected. The power supply chassis is internally protected with a thermal shutdown feature if the internal temperature exceeds 90 °C

Suppliers

Company
Product
Description
Supplier Links
Xenon Lamp Power Supply - XPS150 - Solar Light Company, Inc.
Glenside, PA, USA
Xenon Lamp Power Supply
XPS150
Xenon Lamp Power Supply XPS150
Precision current source for xenon arc lamps from 50 to 150W of power. FEATURES The XPS150 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the PMA DCS option and provides user access to 24VDC shutter control Internal ignition counter stops the automatic ignition cycle after approximately 5 attempts. An external fault loop is used to provide thermal shutdown in the event of a lamp overheating or the fan failing. The fault loop circuit provides an intrinsically safe, normally closed circuit for remote sensing elements such as interlock switches, thermal switches or vacuum sensors. The system will not restart until the lamp enable switch is reset. The power supply senses a lamp's end of life condition and will shut down when the lamp voltage exceeds 30VDC Output is short circuit protected and "arc to ground" protected. The power supply chassis is internally protected with a thermal shutdown feature if the internal temperature exceeds 90 °C

Precision current source for xenon arc lamps from 50 to 150W of power.

FEATURES

The XPS150 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp.

A front panel connector supports the PMA DCS option and provides user access to 24VDC shutter control

Internal ignition counter stops the automatic ignition cycle after approximately 5 attempts.

An external fault loop is used to provide thermal shutdown in the event of a lamp overheating or the fan failing. The fault loop circuit provides an intrinsically safe, normally closed circuit for remote sensing elements such as interlock switches, thermal switches or vacuum sensors. The system will not restart until the lamp enable switch is reset.

The power supply senses a lamp's end of life condition and will shut down when the lamp voltage exceeds 30VDC

Output is short circuit protected and "arc to ground" protected.

The power supply chassis is internally protected with a thermal shutdown feature if the internal temperature exceeds 90 °C

Supplier's Site

Technical Specifications

  Solar Light Company, Inc.
Product Category Power Supplies
Product Number XPS150
Product Name Xenon Lamp Power Supply
Type AC Power Source; AC/DC Converter
Form Factor Desktop / Free Standing
Applications Instrumentation
Features Power Factor Correction
Operating Temperature 5 to 50 C (41 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details