OPW's EPSILON™ coupling system was designed to prevent chemical spills and reduce fugitive emissions of volatile organic compounds (VOC’s), particularly in the process facility and during transfer to and from truck tanks and railroad tank cars. During in-plant chemical transfers, EPSILON™ Chemical Containment System will provide your plant with process flexibility while also improving operator safety and enhancing environmental compliance and reducing overall capital expenditures and operating costs.
EPSILON™ is a low spill coupling, based on a double ball valve system integrating a sophisticated safety design in sizes of 1", 2" and 3". The design is constructed to handle a pressure of 25 Bar and temperature up to 240°C and is available with end connections complying to DIN and ANSI standards.
All wetted materials are 316 stainless steel (1.4401) with TFM or PFA seals. Haselloy® C is also available for use with more aggressive fluids.
Beyond the common advantages of a ball valve design, EPSILON™ provides for flow through an unrestricted flowpath and double shut off reliability in the coupling connection.
| OPW Engineered Systems | |
|---|---|
| Product Category | Sanitary Fittings |
| Product Name | Epsilon Low Spill Coupling System |
| Fitting Type | Pipe Fitting; Tube - Flange; Quick Coupler |