OPW Engineered Systems ISO-Ring® Gauge Isolation Rings

Description
There’s a common refrain reverberating throughout the industrial world these days, and its message is unmistakably clear: Out with the old diaphragm seal. In with the OPW’s ISO-Ring®. Indeed, for the steady and growing number of companies embracing and implementing this simple call-to-action, something powerfully refreshing and highly reassuring is happening as process liquid flows through their pipes: Process flow is smooth and uninterrupted; pressure readings are consistently reliable and accurate. Thanks to OPW's advanced, patented Gauge Isolation Ring, gone are the days when solids from the process flow plug the pressure-sensing mechanism or clog the access port on the diaphragm seal. Features and Benefits Gauge (or switch) is in contact only with captive liquid and never directly with the process liquid. Isolating the gauge (or switch) from solids in process flow results in accurate readings. Gauge (or switch) can be removed for calibration, repair, or replacement – without interrupting process flow. Unique flexible cylinder prevents plugging, which means pressure readings are reliable and accurate. Integral design eliminates accidental breakage. Adaptable to a variety of process conditions and applications. Will not clog (which is not true of diaphragm seals).
Description
There’s a common refrain reverberating throughout the industrial world these days, and its message is unmistakably clear: Out with the old diaphragm seal. In with the OPW’s ISO-Ring®. Indeed, for the steady and growing number of companies embracing and implementing this simple call-to-action, something powerfully refreshing and highly reassuring is happening as process liquid flows through their pipes: Process flow is smooth and uninterrupted; pressure readings are consistently reliable and accurate. Thanks to OPW's advanced, patented Gauge Isolation Ring, gone are the days when solids from the process flow plug the pressure-sensing mechanism or clog the access port on the diaphragm seal. Features and Benefits Gauge (or switch) is in contact only with captive liquid and never directly with the process liquid. Isolating the gauge (or switch) from solids in process flow results in accurate readings. Gauge (or switch) can be removed for calibration, repair, or replacement – without interrupting process flow. Unique flexible cylinder prevents plugging, which means pressure readings are reliable and accurate. Integral design eliminates accidental breakage. Adaptable to a variety of process conditions and applications. Will not clog (which is not true of diaphragm seals).

Suppliers

Company
Product
Description
Supplier Links
ISO-Ring® Gauge Isolation Rings -  - OPW Engineered Systems
Lebanon, OH, USA
ISO-Ring® Gauge Isolation Rings
ISO-Ring® Gauge Isolation Rings
There’s a common refrain reverberating throughout the industrial world these days, and its message is unmistakably clear: Out with the old diaphragm seal. In with the OPW’s ISO-Ring®. Indeed, for the steady and growing number of companies embracing and implementing this simple call-to-action, something powerfully refreshing and highly reassuring is happening as process liquid flows through their pipes: Process flow is smooth and uninterrupted; pressure readings are consistently reliable and accurate. Thanks to OPW's advanced, patented Gauge Isolation Ring, gone are the days when solids from the process flow plug the pressure-sensing mechanism or clog the access port on the diaphragm seal. Features and Benefits Gauge (or switch) is in contact only with captive liquid and never directly with the process liquid. Isolating the gauge (or switch) from solids in process flow results in accurate readings. Gauge (or switch) can be removed for calibration, repair, or replacement – without interrupting process flow. Unique flexible cylinder prevents plugging, which means pressure readings are reliable and accurate. Integral design eliminates accidental breakage. Adaptable to a variety of process conditions and applications. Will not clog (which is not true of diaphragm seals).

There’s a common refrain reverberating throughout the industrial world these days, and its message is unmistakably clear:

Out with the old diaphragm seal. In with the OPW’s ISO-Ring®.

Indeed, for the steady and growing number of companies embracing and implementing this simple call-to-action, something powerfully refreshing and highly reassuring is happening as process liquid flows through their pipes:

Process flow is smooth and uninterrupted; pressure readings are consistently reliable and accurate.

Thanks to OPW's advanced, patented Gauge Isolation Ring, gone are the days when solids from the process flow plug the pressure-sensing mechanism or clog the access port on the diaphragm seal.

Features and Benefits

  • Gauge (or switch) is in contact only with captive liquid and never directly with the process liquid.
  • Isolating the gauge (or switch) from solids in process flow results in accurate readings.
  • Gauge (or switch) can be removed for calibration, repair, or replacement – without interrupting process flow.
  • Unique flexible cylinder prevents plugging, which means pressure readings are reliable and accurate.
  • Integral design eliminates accidental breakage.
  • Adaptable to a variety of process conditions and applications.
  • Will not clog (which is not true of diaphragm seals).
Supplier's Site

Technical Specifications

  OPW Engineered Systems
Product Category Pipe Fittings
Product Name ISO-Ring® Gauge Isolation Rings
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130462 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034699 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details