OPW's Drylok™ dry disconnect coupler is designed to safely transfer hazardous corrosive, volatile liquids such as acids, solvents and petrochemicals. An interlocking handle averts accidental spills by preventing uncoupling while the valve is open. And, the unit’s flat face minimizes fluid loss, further reducing exposure to risk during operation. Drylok™ is ideal for all kinds of hazardous fluids where product loss is a problem, such as high-pressure lines, high flow rates, slurries, and gases.
Benefits
Driest disconnect in the industry – less than 1-cc of fluid loss from a 3" unit.
Unprecedented safety – meets or exceeds all of today’s stringent emission and worker safety requirements set by EPA, OSHA, and others. Drylok™ cannot be uncoupled while the valve is open.
Ideal for high-pressure line applications – can be opened and closed against 150 psi maximum head pressure.
Optimum flow rate – less obstruction in easy-flow interior optimizes the flow rate in high-pressure or high-viscosity applications.
Ease of use – simple lever action connects valve to coupler and opens and closes the flow. 360º orientation ensures proper seating and alignment. No clamps, clips, loops or tabs that can cause operator error.
OPW's Drylok™ dry disconnect coupler is designed to safely transfer hazardous corrosive, volatile liquids such as acids, solvents and petrochemicals. An interlocking handle averts accidental spills by preventing uncoupling while the valve is open. And, the unit’s flat face minimizes fluid loss, further reducing exposure to risk during operation. Drylok™ is ideal for all kinds of hazardous fluids where product loss is a problem, such as high-pressure lines, high flow rates, slurries, and gases.
Benefits
- Driest disconnect in the industry – less than 1-cc of fluid loss from a 3" unit.
- Unprecedented safety – meets or exceeds all of today’s stringent emission and worker safety requirements set by EPA, OSHA, and others. Drylok™ cannot be uncoupled while the valve is open.
- Ideal for high-pressure line applications – can be opened and closed against 150 psi maximum head pressure.
- Optimum flow rate – less obstruction in easy-flow interior optimizes the flow rate in high-pressure or high-viscosity applications.
- Ease of use – simple lever action connects valve to coupler and opens and closes the flow. 360º orientation ensures proper seating and alignment. No clamps, clips, loops or tabs that can cause operator error.