Qosina Corp. Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Page: 1 2 3 4 5
Product Name Notes
Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with 1/8 inch ID Tubing (3.2 mm). Get fast shipping and volume discounts on General Purpose parts.
Qosina is a leading supplier of Luer Connector with .071 inch ID/.157 inch - .181 inch OD. Get fast shipping and volume discounts on Male Luer Slips parts.
Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 1 1/2 inch Sanitary x 1/2 inch Hose Barb (19.1 mm x 38.1 mm x 12.7 mm). Get...
Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 1 1/2 inch Sanitary x 3/4 inch Sanitary (19.1 mm x 38.1 mm x 19.1 mm). Get fast...
Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 1 1/2 inch Sanitary x 3/8 inch Hose Barb (19.1 mm x 38.1 mm x 9.5 mm). Get...
Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 3/4 inch Sanitary x 1/2 inch Hose Barb (19.1 mm x 19.1 mm x 12.7 mm). Get fast...
Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 3/4 inch Sanitary x 3/4 inch Sanitary (19.1 mm x 19.1 mm x 19.1 mm). Get fast shipping...
Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 3/4 inch Sanitary x 3/8 inch Hose Barb (19.1 mm x 19.1 mm x 9.5 mm). Get fast...
Steam-Thru® Connector, Barbed

<< Prev