Qosina Corp. Steam-Thru® Connector, Barbed STC2020000

Description
Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 3/4 inch Sanitary x 1/2 inch Hose Barb (19.1 mm x 19.1 mm x 12.7 mm). Get fast shipping and volume discounts on Life Sciences parts.
Description
Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 3/4 inch Sanitary x 1/2 inch Hose Barb (19.1 mm x 19.1 mm x 12.7 mm). Get fast shipping and volume discounts on Life Sciences parts.

Suppliers

Company
Product
Description
Supplier Links
Steam-Thru® Connector, Barbed - STC2020000 - Qosina Corp.
Ronkonkoma, NY, United States
Steam-Thru® Connector, Barbed
STC2020000
Steam-Thru® Connector, Barbed STC2020000
Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 3/4 inch Sanitary x 1/2 inch Hose Barb (19.1 mm x 19.1 mm x 12.7 mm). Get fast shipping and volume discounts on Life Sciences parts.

Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 3/4 inch Sanitary x 1/2 inch Hose Barb (19.1 mm x 19.1 mm x 12.7 mm). Get fast shipping and volume discounts on Life Sciences parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number STC2020000
Product Name Steam-Thru® Connector, Barbed
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61057 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in fitting, self-sealing - QSK-G3/8-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details