MAXPRO Technologies, Inc. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| MAXIMATOR anti-vibration collet gland assemblies are for use in applications where there could be extreme external mechanical vibrations or shock in tubing lines. These collet gland assemblies are interchangeable with... | |
| MAXIMATOR couplings are female to female fittings that allow the joining of two different sizes and/or types of connections for a variety of size combinations. All couplings and adapters are... | |
| MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations... | |
| MAXIMATOR male to male adapters allow the joining of two different sizes and/or types of tube or pipe female connections. | |
| MAXIMATOR offers a line of coned and threaded high pressure tube nipples in a variety of lengths for all standard tube sizes. Click on the underlined item number below to... | |
| MAXIMATOR offers a line of coned and threaded medium pressure tube nipples in a variety of lengths for all standard tube sizes. The coned and threaded medium pressure tube nipples... | |
| MAXIMATOR offers a line of coned and threaded ultra high pressure tube nipples in a variety of lengths. The coned and threaded ultra high pressure tube nipples are available in... | |
| MAXIMATOR safety head assemblies are used to provide over-pressure protection to high pressure systems. |