MAXPRO Technologies, Inc. HM Male to FNPT Female High Adapter 15A9H4P

Description
MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.
Description
MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.

Suppliers

Company
Product
Description
Supplier Links
HM Male to FNPT Female High Adapter - 15A9H4P - MAXPRO Technologies, Inc.
Fairview, PA, USA
HM Male to FNPT Female High Adapter
15A9H4P
HM Male to FNPT Female High Adapter 15A9H4P
MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.

MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Tube Fittings
Product Number 15A9H4P
Product Name HM Male to FNPT Female High Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Swagelok Tube Fitting -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Fluororesin
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock MAX - MZK-45E14-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details