MAXPRO Technologies, Inc. MNPT Male to MF Female Pipe Adapter 15A4P6M

Description
MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.
Description
MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.

Suppliers

Company
Product
Description
Supplier Links
MNPT Male to MF Female Pipe Adapter - 15A4P6M - MAXPRO Technologies, Inc.
Fairview, PA, USA
MNPT Male to MF Female Pipe Adapter
15A4P6M
MNPT Male to MF Female Pipe Adapter 15A4P6M
MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.

MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Tube Fittings
Product Number 15A4P6M
Product Name MNPT Male to MF Female Pipe Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259559 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Brass
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
Barb fitting - CN-M3-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; High-alloy steel
Temperature 32 to 140 F (0 to 60 C)
View Details