MAXPRO Technologies, Inc. Medium Pressure Coned & Threaded Nipple 21N6M-10-316

Description
MAXIMATOR offers a line of coned and threaded medium pressure tube nipples in a variety of lengths for all standard tube sizes. The coned and threaded medium pressure tube nipples are available in 316 stainless steel. They are also available in the 15,000 psi or 20,000 psi versions for the 9/16”, 3/4” and 1” OD tube sizes. See chart below for ordering information. Special length coned and threaded nipples are available upon request. Consult MAXPRO for availability and price.
Description
MAXIMATOR offers a line of coned and threaded medium pressure tube nipples in a variety of lengths for all standard tube sizes. The coned and threaded medium pressure tube nipples are available in 316 stainless steel. They are also available in the 15,000 psi or 20,000 psi versions for the 9/16”, 3/4” and 1” OD tube sizes. See chart below for ordering information. Special length coned and threaded nipples are available upon request. Consult MAXPRO for availability and price.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Coned & Threaded Nipple - 21N6M-10-316 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Medium Pressure Coned & Threaded Nipple
21N6M-10-316
Medium Pressure Coned & Threaded Nipple 21N6M-10-316
MAXIMATOR offers a line of coned and threaded medium pressure tube nipples in a variety of lengths for all standard tube sizes. The coned and threaded medium pressure tube nipples are available in 316 stainless steel. They are also available in the 15,000 psi or 20,000 psi versions for the 9/16”, 3/4” and 1” OD tube sizes. See chart below for ordering information. Special length coned and threaded nipples are available upon request. Consult MAXPRO for availability and price.

MAXIMATOR offers a line of coned and threaded medium pressure tube nipples in a variety of lengths for all standard tube sizes.

The coned and threaded medium pressure tube nipples are available in 316 stainless steel. They are also available in the 15,000 psi or 20,000 psi versions for the 9/16”, 3/4” and 1” OD tube sizes. See chart below for ordering information.
Special length coned and threaded nipples are available upon request. Consult MAXPRO for availability and price.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Tube Fittings
Product Number 21N6M-10-316
Product Name Medium Pressure Coned & Threaded Nipple
Connection Type 6MF
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1215955 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Polypropylene (PP); Stainless; Brass
View Details
ZoomLock MAX - MZK-90E16-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 1.000 inch (25.4 mm)
Temperature 250 F (121 C)
View Details
Push-in fitting, self-sealing - QSK-M5-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details
2 suppliers