MAXPRO Technologies, Inc. MM Male to MF Female Medium Adapter 21A4M12M

Description
MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.
Description
MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.

Suppliers

Company
Product
Description
Supplier Links
MM Male to MF Female Medium Adapter - 21A4M12M - MAXPRO Technologies, Inc.
Fairview, PA, USA
MM Male to MF Female Medium Adapter
21A4M12M
MM Male to MF Female Medium Adapter 21A4M12M
MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.

MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Tube Fittings
Product Number 21A4M12M
Product Name MM Male to MF Female Medium Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61152 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic Fittings - 1216127 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
ZoomLock MAX - MZK-90SE6-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.375 inch (9.52 mm)
Temperature 250 F (121 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details