MAXPRO Technologies, Inc. Datasheets for Storage Tanks and Process Tanks
Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more
| Product Name | Notes |
|---|---|
| 200 psi, with mounting legs, 16" Dia. x 24" H,66 lbs., Connections: (3) 1/2" FNPT (1) 1/4" FNPT | |
| 200 psi, with mounting legs, 20" Dia. x 26" H, 112 lbs., Connections: (2) 1/2" FNPT (2) 1/4" FNPT | |
| 400 psi, no mounting, 6" OD x 16" L,10 lbs., Connections: (2) 3/4" FNPT (1) 1/4" FNPT | |
| 500 psi, with mounting legs, 16" Dia. x 24" H,145 lbs., Connections: (3) 1/2" FNPT (1) 1/4" FNPT | |
| 600 psi, with mounting base, 10.75" Dia. x 13.75" H x 15" L,46 lbs., Connections: (2) 3/4" FNPT (3) 3/8" FNPT (2) 1/4" FNPT | |
| Bench mount with pump mounting plate 4" x 10" x 14", Connections: (1) 1/2" FNPT(3) 1/4" FNPT | |
| Bench mount with removable lid 9" x 10" x 5" HG, Connections: (2) 1/2" FNPT(2) 1/4" FNPT, Size including MTG tabs, 9" x 12" x 5" HG | |
| Bench/floor mount with sight glass 16.5" x 9.5" x 12", Connections: (3) 1/2" FNPT | |
| Wall mount with four mounting tabs 3" x 12" x 14", Connections: (1) 1/2" FNPT(2) 1/4" FNPT | |
| With handle and pump mounting plate 4" x 10" x 8.5", Connections: (1) 1/2" FNPT(3) 1/4" FNPT |