MAXPRO Technologies, Inc. Medium Pressure Coned & Threaded Nipple 21N4M-6-316

Description
MAXIMATOR offers a line of coned and threaded medium pressure tube nipples in a variety of lengths for all standard tube sizes. The coned and threaded medium pressure tube nipples are available in 316 stainless steel. They are also available in the 15,000 psi or 20,000 psi versions for the 9/16”, 3/4” and 1” OD tube sizes. See chart below for ordering information. Special length coned and threaded nipples are available upon request. Consult MAXPRO for availability and price.
Description
MAXIMATOR offers a line of coned and threaded medium pressure tube nipples in a variety of lengths for all standard tube sizes. The coned and threaded medium pressure tube nipples are available in 316 stainless steel. They are also available in the 15,000 psi or 20,000 psi versions for the 9/16”, 3/4” and 1” OD tube sizes. See chart below for ordering information. Special length coned and threaded nipples are available upon request. Consult MAXPRO for availability and price.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Coned & Threaded Nipple - 21N4M-6-316 - MAXPRO Technologies, Inc.
Fairview, PA, USA
Medium Pressure Coned & Threaded Nipple
21N4M-6-316
Medium Pressure Coned & Threaded Nipple 21N4M-6-316
MAXIMATOR offers a line of coned and threaded medium pressure tube nipples in a variety of lengths for all standard tube sizes. The coned and threaded medium pressure tube nipples are available in 316 stainless steel. They are also available in the 15,000 psi or 20,000 psi versions for the 9/16”, 3/4” and 1” OD tube sizes. See chart below for ordering information. Special length coned and threaded nipples are available upon request. Consult MAXPRO for availability and price.

MAXIMATOR offers a line of coned and threaded medium pressure tube nipples in a variety of lengths for all standard tube sizes.

The coned and threaded medium pressure tube nipples are available in 316 stainless steel. They are also available in the 15,000 psi or 20,000 psi versions for the 9/16”, 3/4” and 1” OD tube sizes. See chart below for ordering information.
Special length coned and threaded nipples are available upon request. Consult MAXPRO for availability and price.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Tube Fittings
Product Number 21N4M-6-316
Product Name Medium Pressure Coned & Threaded Nipple
Connection Type 4MF
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, Dry Break Quick Disconnect - Internal Pin - QDI_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-RT06M2 - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; R 1/4
Material Thermoplastic
View Details
Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details