MAXPRO Technologies, Inc. Datasheets for Pressure Vessels
Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig.
Pressure Vessels: Learn more
| Product Name | Notes |
|---|---|
| 200 psi, with mounting legs, 16" Dia. x 24" H,66 lbs., Connections: (3) 1/2" FNPT (1) 1/4" FNPT | |
| 200 psi, with mounting legs, 20" Dia. x 26" H, 112 lbs., Connections: (2) 1/2" FNPT (2) 1/4" FNPT | |
| 400 psi, no mounting, 6" OD x 16" L,10 lbs., Connections: (2) 3/4" FNPT (1) 1/4" FNPT | |
| 500 psi, with mounting legs, 16" Dia. x 24" H,145 lbs., Connections: (3) 1/2" FNPT (1) 1/4" FNPT | |
| 600 psi, with mounting base, 10.75" Dia. x 13.75" H x 15" L,46 lbs., Connections: (2) 3/4" FNPT (3) 3/8" FNPT (2) 1/4" FNPT |