MAXPRO Technologies, Inc. HM Male to HF Female High Adapter 65A6H9H

Description
MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.
Description
MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.

Suppliers

Company
Product
Description
Supplier Links
HM Male to HF Female High Adapter - 65A6H9H - MAXPRO Technologies, Inc.
Fairview, PA, USA
HM Male to HF Female High Adapter
65A6H9H
HM Male to HF Female High Adapter 65A6H9H
MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.

MAXIMATOR male to female adapters allow the joining of male to female connections. The two connections can be a variety of tube or pipe connection types, with different size combinations possible. All adapters are made of 316 cold worked stainless steel material; other materials are available upon request. Glands and collars are included with each female tube connection.

Supplier's Site

Technical Specifications

  MAXPRO Technologies, Inc.
Product Category Tube Fittings
Product Number 65A6H9H
Product Name HM Male to HF Female High Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-BC05P - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect; 1/8 NPT
Material Brass/Bronze
View Details
Pneumatic Fittings - 1215995 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
ZoomLock MAX - MZK-CP14-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details
Bite Type Tube Fitting - B-1616-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 1.312 inch (33.34 mm)
View Details