NewAge Performance Products | NAPP Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| Available in ester or ether formulations Both formulations made from non-toxic raw materials conforming to FDA standards for use with wet and fatty food contact surfaces Extremely resistant to weathering,... | |
| Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non-flammable Made without plasticizer which can leach into critical streams Free of animal... | |
| Formulated to extend tubing life in fuel and oil applications Handles a wide variety of fuels, oils, chemicals, gases and liquids Mirror-smooth surfaces provide outstanding flow characteristics Lightweight yet tough... | |
| Made from Class VI, FDA-sanctioned ingredients for use with food and beverage contact surfaces Natural translucent color for visual contact with the flow Remains flexible at temperatures from -29°F to... | |
| Made from FDA-compliant ingredients; suitable for food contact Hytrel liner does not contain plasticizers Hytrel liner resists high temperatures and oils, making it ideal for hot beverage vending machine applications... | |
| Made from FEP fluoropolymer tubing Corrugations allow a nearly zero bend radius Can be extended or compressed without affecting I.D. Made without plasticizers which can leach Made from FDA compliant... | |
| Made from natural latex rubber, a thermoset material Excellent resilience, tear, and tensile strength Made from non-toxic ingredients conforming to FDA standards Extremely elastic, excellent memory after repeated stretching Contains... | |
| Made from non-toxic ingredients conforming to FDA standards Does not impart a taste or odor to critical streams Flexible, lightweight, durable Translucent natural or opaque colors Made from 100% virgin... | |
| Made of 100% pure Viton, a high performance synthetic rubber Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically Offers one of the widest ranges of... | |
| Made of chemically inert clear FEP Manufactured from FDA compliant materials Heat set into a retractable coil; excellent recoil memory Offers all the chemical and electrical insulation properties of standard... | |
| Made of first-quality, polypropylene-based, thermoplastic rubber (TPR Outstanding compression characteristics and toughness for peristaltic pump uses Maintains good flexibility at low temperatures RoHS compliant Free of conflict minerals, BPA and... | |
| Peroxide-cured Able to resist extreme temperatures Meets FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Conforms... | |
| Peroxide-cured Finished product meets USP Class VI requirements Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces Listed with NSF-51 for food and beverage equipment... | |
| Phthalate-, DEHP- and BPA-free USP Class VI and NSF-51 compliant Raw materials meet California Prop 65 and UL94 HB burn rating REACH and RoHS compliant Made from non-toxic ingredients conforming... | |
| Phthalate-, latex- and animal derived ingredient free Antimicrobial ingredient throughout the tubing to guard against bacteria REACH and RoHS compliant Heat-sealable Transparent for visual flow contact Made from non-toxic ingredients... | |
| Platinum-cured for the highest degree of purity (least extractables) Finished product meets USP Class VI requirements Free of BPA, latex and phthalates Listed with NSF-51 for food and beverage equipment... | |
| Polypropylene homopolymer made from ingredients that meet FDA requirements for food contact surfaces Animal-free ingredients No phthalates used in the manufacture of its ingredients Extremely lightweight, thermoformable and weldable Extremely... | |
| PTFE tubing offers excellent chemical and electrical properties Translucent and available from stock with or without a stainless steel wire encircling the O.D. Wire coil provides increased pressure capability and... | |
| Very low moisture absorption: 1.4% max at 73°F Will not become brittle or swell because of water Excellent resistance to flexural fatigue, tube vibration, and movement Lightweight with excellent bend... |