Phthalate-, DEHP- and BPA-free
USP Class VI and NSF-51 compliant
Raw materials meet California Prop 65 and UL94 HB burn rating
REACH and RoHS compliant
Made from non-toxic ingredients conforming to FDA standards
Glass-like clarity lets users see fluid flow
Listed with NSF-51 for food and beverage equipment materials
Lightweight yet tough and abrasion resistant
As flexible as rubber
Handles a wide variety of chemicals, gases, and liquids
Well suited for food and beverage applications including non- fatty aqueous, milk and alcoholic beverages (less than or equal to 15% ABV)
Brewing
Beverage Transfer
Chemical Lines
Pump Feed & Discharge
Laboratory & Research, Instrumentation
Water & Fluid Lines
Protective Jacketing
Material Handling
NewAge Performance Products | NAPP
Done
Request a Quote
Email Supplier
Description
Phthalate-, DEHP- and BPA-free
USP Class VI and NSF-51 compliant
Raw materials meet California Prop 65 and UL94 HB burn rating
REACH and RoHS compliant
Made from non-toxic ingredients conforming to FDA standards
Glass-like clarity lets users see fluid flow
Listed with NSF-51 for food and beverage equipment materials
Lightweight yet tough and abrasion resistant
As flexible as rubber
Handles a wide variety of chemicals, gases, and liquids
Well suited for food and beverage applications including non- fatty aqueous, milk and alcoholic beverages (less than or equal to 15% ABV)
Brewing
Beverage Transfer
Chemical Lines
Pump Feed & Discharge
Laboratory & Research, Instrumentation
Water & Fluid Lines
Protective Jacketing
Material Handling
Phthalate-, DEHP- and BPA-free
USP Class VI and NSF-51 compliant
Raw materials meet California Prop 65 and UL94 HB burn rating
REACH and RoHS compliant
Made from non-toxic ingredients conforming to FDA standards
Glass-like clarity lets users see fluid flow
Listed with NSF-51 for food and beverage equipment materials
Lightweight yet tough and abrasion resistant
As flexible as rubber
Handles a wide variety of chemicals, gases, and liquids
Well suited for food and beverage applications including non- fatty aqueous, milk and alcoholic beverages (less than or equal to 15% ABV)
Brewing
Beverage Transfer
Chemical Lines
Pump Feed & Discharge
Laboratory & Research, Instrumentation
Water & Fluid Lines
Protective Jacketing
Material Handling
Phthalate-, DEHP- and BPA-free
USP Class VI and NSF-51 compliant
Raw materials meet California Prop 65 and UL94 HB burn rating
REACH and RoHS compliant
Made from non-toxic ingredients conforming to FDA standards
Glass-like clarity lets users see fluid flow
Listed with NSF-51 for food and beverage equipment materials
Lightweight yet tough and abrasion resistant
As flexible as rubber
Handles a wide variety of chemicals, gases, and liquids
Well suited for food and beverage applications including non- fatty aqueous, milk and alcoholic beverages (less than or equal to 15% ABV)
Brewing
Beverage Transfer
Chemical Lines
Pump Feed & Discharge
Laboratory & Research, Instrumentation
Water & Fluid Lines
Protective Jacketing
Material Handling
Supplier's Site
Technical Specifications
NewAge Performance Products | NAPP
Product Category
Tubing
Product Number
1130687
Product Name
Clearflo® 70 PVC Tubing
Type
Plastic
Material
Poly Vinyl Chloride
Shape
Round
Application
General Chemical; Food & Beverage; Medical / Pharmaceutical; Water