NewAge Performance Products | NAPP Suprene® Thermoplastic Rubber Tubing 461 0956

Description
Made of first-quality, polypropylene-based, thermoplastic rubber (TPR Outstanding compression characteristics and toughness for peristaltic pump uses Maintains good flexibility at low temperatures RoHS compliant Free of conflict minerals, BPA and animal-derived ingredients Available in FDA or industrial grade FDA grade is autoclavable Industrial grade is well suited for outdoor use Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials FDA raw material complies with FDA 21 CFR 177.2600 FDA raw material meets UL94 HB burn rating Very good chemical resistance to fluids such as alcohols, ozone, aqueous systems and corrosive aqueous systems Agriculture & Lawn Equipment Air Conditioning Appliances Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer
Request a Quote
Description
Made of first-quality, polypropylene-based, thermoplastic rubber (TPR Outstanding compression characteristics and toughness for peristaltic pump uses Maintains good flexibility at low temperatures RoHS compliant Free of conflict minerals, BPA and animal-derived ingredients Available in FDA or industrial grade FDA grade is autoclavable Industrial grade is well suited for outdoor use Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials FDA raw material complies with FDA 21 CFR 177.2600 FDA raw material meets UL94 HB burn rating Very good chemical resistance to fluids such as alcohols, ozone, aqueous systems and corrosive aqueous systems Agriculture & Lawn Equipment Air Conditioning Appliances Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Suprene® Thermoplastic Rubber Tubing - 461 0956 - NewAge Performance Products | NAPP
Southampton, PA, United States
Suprene® Thermoplastic Rubber Tubing
461 0956
Suprene® Thermoplastic Rubber Tubing 461 0956
Made of first-quality, polypropylene-based, thermoplastic rubber (TPR Outstanding compression characteristics and toughness for peristaltic pump uses Maintains good flexibility at low temperatures RoHS compliant Free of conflict minerals, BPA and animal-derived ingredients Available in FDA or industrial grade FDA grade is autoclavable Industrial grade is well suited for outdoor use Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials FDA raw material complies with FDA 21 CFR 177.2600 FDA raw material meets UL94 HB burn rating Very good chemical resistance to fluids such as alcohols, ozone, aqueous systems and corrosive aqueous systems Agriculture & Lawn Equipment Air Conditioning Appliances Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer
  • Made of first-quality, polypropylene-based, thermoplastic rubber (TPR
  • Outstanding compression characteristics and toughness for peristaltic pump uses
  • Maintains good flexibility at low temperatures
  • RoHS compliant
  • Free of conflict minerals, BPA and animal-derived ingredients
  • Available in FDA or industrial grade
  • FDA grade is autoclavable
  • Industrial grade is well suited for outdoor use
  • Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials
  • FDA raw material complies with FDA 21 CFR 177.2600
  • FDA raw material meets UL94 HB burn rating
  • Very good chemical resistance to fluids such as alcohols, ozone, aqueous systems and corrosive aqueous systems

  • Agriculture & Lawn Equipment
  • Air Conditioning
  • Appliances
  • Chemical Conveyance
  • Cosmetic Packaging
  • Food & Beverage
  • Ink Transfer
  • Paint Spray Systems
  • Peristaltic Pumps
  • Photographic Chemical Transfer
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 461 0956
Product Name Suprene® Thermoplastic Rubber Tubing
Type Rubber / Silicone
Shape Round
Application General Chemical; Food & Beverage; Compressed Air; Refrigeration
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

PFA Fluoropolymer Tubing - 3102323 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details
Superthane® Polyurethane Tubing - 2101148 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Zelite® Low-Density Polyethylene Tubing - 2513028 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Superthane® Polyurethane Tubing - 2102380 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details