Very low moisture absorption: 1.4% max at 73°F
Will not become brittle or swell because of water
Excellent resistance to flexural fatigue, tube vibration, and movement
Lightweight with excellent bend radii and pressure ratings
Resists crushing, abrasion, and cracking
Heat and light stabilized
Free of BPA, conflict minerals, phthalates and latex
REACH and RoHS compliant
Available in semi-rigid or flexible grade, inch and millimeter sizes, and a variety of colors
Air Conditioning Systems
Chemical Transfer
Compressed Air
Coolant Lines
Dispensing Equipment
Fuel & Oil Transfer
Grease Lines
Hydraulic Lines
Instrumentation
Laboratory Uses
Paint Supply
Refrigeration
NewAge Performance Products | NAPP
Done
Request a Quote
Email Supplier
Description
Very low moisture absorption: 1.4% max at 73°F
Will not become brittle or swell because of water
Excellent resistance to flexural fatigue, tube vibration, and movement
Lightweight with excellent bend radii and pressure ratings
Resists crushing, abrasion, and cracking
Heat and light stabilized
Free of BPA, conflict minerals, phthalates and latex
REACH and RoHS compliant
Available in semi-rigid or flexible grade, inch and millimeter sizes, and a variety of colors
Air Conditioning Systems
Chemical Transfer
Compressed Air
Coolant Lines
Dispensing Equipment
Fuel & Oil Transfer
Grease Lines
Hydraulic Lines
Instrumentation
Laboratory Uses
Paint Supply
Refrigeration
Very low moisture absorption: 1.4% max at 73°F
Will not become brittle or swell because of water
Excellent resistance to flexural fatigue, tube vibration, and movement
Lightweight with excellent bend radii and pressure ratings
Resists crushing, abrasion, and cracking
Heat and light stabilized
Free of BPA, conflict minerals, phthalates and latex
REACH and RoHS compliant
Available in semi-rigid or flexible grade, inch and millimeter sizes, and a variety of colors
Air Conditioning Systems
Chemical Transfer
Compressed Air
Coolant Lines
Dispensing Equipment
Fuel & Oil Transfer
Grease Lines
Hydraulic Lines
Instrumentation
Laboratory Uses
Paint Supply
Refrigeration
Very low moisture absorption: 1.4% max at 73°F
Will not become brittle or swell because of water
Excellent resistance to flexural fatigue, tube vibration, and movement
Lightweight with excellent bend radii and pressure ratings
Resists crushing, abrasion, and cracking
Heat and light stabilized
Free of BPA, conflict minerals, phthalates and latex
REACH and RoHS compliant
Available in semi-rigid or flexible grade, inch and millimeter sizes, and a variety of colors
Air Conditioning Systems
Chemical Transfer
Compressed Air
Coolant Lines
Dispensing Equipment
Fuel & Oil Transfer
Grease Lines
Hydraulic Lines
Instrumentation
Laboratory Uses
Paint Supply
Refrigeration
Supplier's Site
Technical Specifications
NewAge Performance Products | NAPP
Product Category
Tubing
Product Number
2360925
Product Name
Nylotube® Semi-Rigid & Flexible Grade Tubing
Application
General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration