NewAge Performance Products | NAPP Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| 100% PVC construction Spiral reinforcement made from rigid PVC to resist impact, crushing, and kinking Lighter than ply-wrapped rubber and other similar hoses Available in Food and Industrial Grades Food... | |
| A blend of nitrile rubber and PVC reinforced with polyester Specially designed for use with Push-On style barbed fittings which eliminate the need for clamps Non-marking cover, resistant to U.V.,... | |
| Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane Made from non-toxic raw ingredients conforming to FDA standards Resin is listed by the National Sanitation Foundation (NSF... | |
| Peroxide-cured Open mesh polyester braiding incorporated within the walls of silicone tubing Designed for elevated pressure applications Able to resist extreme temperature variations Raw materials meets FDA 21 CFR 177.2600... | |
| Peroxide-cured Open mesh polyester braiding incorporated within the walls of silicone tubing Designed for elevated pressure applications Finished product meets USP Class VI requirements Raw materials meets FDA 21 CFR... | |
| Phthalate-, DEHP- and BPA-free REACH and RoHS compliant Glass-like clarity lets users see fluid flow Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing Raw materials... | |
| Platinum cured for the highest degree of purity Open mesh polyester braiding incorporated within walls of silicone offers increased pressure capabilities Finished product meets USP Class VI requirements Raw materials... | |
| Spiral steel wire reinforcement incorporated within the wall of flexible PVC tubing Made from non-toxic ingredients conforming to FDA standards Kink and crush resistant Handles pressure and full vacuum (29.9... |