NewAge Performance Products | NAPP Clearflo® Fuel & Oil Grade PVC Tubing 1110102

Description
Formulated to extend tubing life in fuel and oil applications Handles a wide variety of fuels, oils, chemicals, gases and liquids Mirror-smooth surfaces provide outstanding flow characteristics Lightweight yet tough and abrasion resistant As flexible as rubber Raw material meets UL94 HB burn rating BPA-free RoHS compliant Fuel & Oil Lines Air & Gas Lines Chemical Lines Instrumentation Laboratory & Research Material Handling Protective Jacketing Pump Feed & Discharge
Request a Quote
Description
Formulated to extend tubing life in fuel and oil applications Handles a wide variety of fuels, oils, chemicals, gases and liquids Mirror-smooth surfaces provide outstanding flow characteristics Lightweight yet tough and abrasion resistant As flexible as rubber Raw material meets UL94 HB burn rating BPA-free RoHS compliant Fuel & Oil Lines Air & Gas Lines Chemical Lines Instrumentation Laboratory & Research Material Handling Protective Jacketing Pump Feed & Discharge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clearflo® Fuel & Oil Grade PVC Tubing - 1110102 - NewAge Performance Products | NAPP
Southampton, PA, United States
Clearflo® Fuel & Oil Grade PVC Tubing
1110102
Clearflo® Fuel & Oil Grade PVC Tubing 1110102
Formulated to extend tubing life in fuel and oil applications Handles a wide variety of fuels, oils, chemicals, gases and liquids Mirror-smooth surfaces provide outstanding flow characteristics Lightweight yet tough and abrasion resistant As flexible as rubber Raw material meets UL94 HB burn rating BPA-free RoHS compliant Fuel & Oil Lines Air & Gas Lines Chemical Lines Instrumentation Laboratory & Research Material Handling Protective Jacketing Pump Feed & Discharge
  • Formulated to extend tubing life in fuel and oil applications
  • Handles a wide variety of fuels, oils, chemicals, gases and liquids
  • Mirror-smooth surfaces provide outstanding flow characteristics
  • Lightweight yet tough and abrasion resistant
  • As flexible as rubber
  • Raw material meets UL94 HB burn rating
  • BPA-free
  • RoHS compliant

  • Fuel & Oil Lines
  • Air & Gas Lines
  • Chemical Lines
  • Instrumentation
  • Laboratory & Research
  • Material Handling
  • Protective Jacketing
  • Pump Feed & Discharge
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 1110102
Product Name Clearflo® Fuel & Oil Grade PVC Tubing
Type Plastic
Material Poly Vinyl Chloride
Shape Round
Application General Chemical; Medical / Pharmaceutical; Oil/Fuel; Compressed Air
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Prolite® Polypropylene Tubing - 4480070 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Material Polypropylene
Application Food & Beverage; Medical / Pharmaceutical; Water
Outside Diameter 0.250 inch (6.3 mm)
View Details
Zelite® Low-Density Polyethylene Tubing - 2512923 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2361884 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.472 inch (12.0 mm)
Inside Diameter 0.354 inch (9.0 mm)
View Details
Zelite® Low-Density Polyethylene Tubing - 2512146 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details