NewAge Performance Products | NAPP Silcon® Silicone Tubing 2800700

Description
Peroxide-cured Able to resist extreme temperatures Meets FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials) Free of BPA, latex and phthalates; RoHS compliant Reusable — will withstand repeated sterilization Translucent natural color for visual contact with the flow Resilient, stretchable, and resistant to compression set Good electrical and weatherability properties — resists U.V., ozone, gases, and moisture Commercial Appliances Beverage & Dairy Service Clean Rooms Deionized Water Transfer Dialysis Fermenter Lines Hot Fill & Vacuum Systems Laboratory Uses Liquid Resin Feeds Peristaltic Pump Personal Care Products Sterile Bottle Filling Thermal Protection
Request a Quote
Description
Peroxide-cured Able to resist extreme temperatures Meets FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials) Free of BPA, latex and phthalates; RoHS compliant Reusable — will withstand repeated sterilization Translucent natural color for visual contact with the flow Resilient, stretchable, and resistant to compression set Good electrical and weatherability properties — resists U.V., ozone, gases, and moisture Commercial Appliances Beverage & Dairy Service Clean Rooms Deionized Water Transfer Dialysis Fermenter Lines Hot Fill & Vacuum Systems Laboratory Uses Liquid Resin Feeds Peristaltic Pump Personal Care Products Sterile Bottle Filling Thermal Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silcon® Silicone Tubing - 2800700 - NewAge Performance Products | NAPP
Southampton, PA, United States
Silcon® Silicone Tubing
2800700
Silcon® Silicone Tubing 2800700
Peroxide-cured Able to resist extreme temperatures Meets FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials) Free of BPA, latex and phthalates; RoHS compliant Reusable — will withstand repeated sterilization Translucent natural color for visual contact with the flow Resilient, stretchable, and resistant to compression set Good electrical and weatherability properties — resists U.V., ozone, gases, and moisture Commercial Appliances Beverage & Dairy Service Clean Rooms Deionized Water Transfer Dialysis Fermenter Lines Hot Fill & Vacuum Systems Laboratory Uses Liquid Resin Feeds Peristaltic Pump Personal Care Products Sterile Bottle Filling Thermal Protection
  • Peroxide-cured
  • Able to resist extreme temperatures
  • Meets FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces
  • Listed with NSF-51 for food and beverage equipment materials
  • Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials)
  • Free of BPA, latex and phthalates; RoHS compliant
  • Reusable — will withstand repeated sterilization
  • Translucent natural color for visual contact with the flow
  • Resilient, stretchable, and resistant to compression set
  • Good electrical and weatherability properties — resists U.V., ozone, gases, and moisture

  • Commercial Appliances
  • Beverage & Dairy Service
  • Clean Rooms
  • Deionized Water Transfer
  • Dialysis
  • Fermenter Lines
  • Hot Fill & Vacuum Systems
  • Laboratory Uses
  • Liquid Resin Feeds
  • Peristaltic Pump
  • Personal Care Products
  • Sterile Bottle Filling
  • Thermal Protection
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 2800700
Product Name Silcon® Silicone Tubing
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
Features Sterilizeable
Application Food & Beverage; Medical / Pharmaceutical; Compressed Air; Water
Unlock Full Specs
to access all available technical data

Similar Products

Nylotube® Semi-Rigid & Flexible Grade Tubing - 2361828 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.472 inch (12.0 mm)
Inside Diameter 0.354 inch (9.0 mm)
View Details
Silcon® Medical – Medical Grade Silicone Tubing - 2810843 - NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
View Details
PTFE Fluoropolymer Tubing - 3000536 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details
Clearflo® 70 PVC Tubing - 1130323 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details