NewAge Performance Products | NAPP Vitube® Flexible Tubing of Viton® 260 1235

Description
Made of 100% pure Viton, a high performance synthetic rubber Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber Excellent resistance to oils, fuels, lubricants, and most mineral acids Also resistant to many aliphatic and aromatic hydrocarbons such as carbon tetrachloride, benzene, toluene, and xylene Excellent resistance to environmental exposure such as sunlight and ozone Available from stock in 60 and 75 Shore A durometers (Type B and Type A) Appliances Automotive Fluids Cable Jacketing Chemical Processing & Transfer Fuel & Oil Lines Hot Lubrication Model Engine Exhaust Peristaltic Pumps Seals & ‘O’-Rings Solvents Engine Compartments Heaters and Other Extreme Temperature Environments
Request a Quote
Description
Made of 100% pure Viton, a high performance synthetic rubber Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber Excellent resistance to oils, fuels, lubricants, and most mineral acids Also resistant to many aliphatic and aromatic hydrocarbons such as carbon tetrachloride, benzene, toluene, and xylene Excellent resistance to environmental exposure such as sunlight and ozone Available from stock in 60 and 75 Shore A durometers (Type B and Type A) Appliances Automotive Fluids Cable Jacketing Chemical Processing & Transfer Fuel & Oil Lines Hot Lubrication Model Engine Exhaust Peristaltic Pumps Seals & ‘O’-Rings Solvents Engine Compartments Heaters and Other Extreme Temperature Environments
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vitube® Flexible Tubing of Viton® - 260 1235 - NewAge Performance Products | NAPP
Southampton, PA, United States
Vitube® Flexible Tubing of Viton®
260 1235
Vitube® Flexible Tubing of Viton® 260 1235
Made of 100% pure Viton, a high performance synthetic rubber Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber Excellent resistance to oils, fuels, lubricants, and most mineral acids Also resistant to many aliphatic and aromatic hydrocarbons such as carbon tetrachloride, benzene, toluene, and xylene Excellent resistance to environmental exposure such as sunlight and ozone Available from stock in 60 and 75 Shore A durometers (Type B and Type A) Appliances Automotive Fluids Cable Jacketing Chemical Processing & Transfer Fuel & Oil Lines Hot Lubrication Model Engine Exhaust Peristaltic Pumps Seals & ‘O’-Rings Solvents Engine Compartments Heaters and Other Extreme Temperature Environments
  • Made of 100% pure Viton, a high performance synthetic rubber
  • Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically
  • Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber
  • Excellent resistance to oils, fuels, lubricants, and most mineral acids
  • Also resistant to many aliphatic and aromatic hydrocarbons such as carbon tetrachloride, benzene, toluene, and xylene
  • Excellent resistance to environmental exposure such as sunlight and ozone
  • Available from stock in 60 and 75 Shore A durometers (Type B and Type A)

  • Appliances
  • Automotive Fluids
  • Cable Jacketing
  • Chemical Processing & Transfer
  • Fuel & Oil Lines
  • Hot Lubrication
  • Model Engine Exhaust
  • Peristaltic Pumps
  • Seals & ‘O’-Rings
  • Solvents
  • Engine Compartments
  • Heaters and Other Extreme Temperature Environments
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 260 1235
Product Name Vitube® Flexible Tubing of Viton®
Type Rubber / Silicone
Material Viton®
Shape Round
Application Automotive; General Chemical; Oil/Fuel
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Nylotube® Semi-Rigid & Flexible Grade Tubing - 2360295 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.157 inch (4.0 mm)
Inside Diameter 0.098 inch (2.5 mm)
View Details
Newtex Natural Latex Tubing - 270 1566 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Natural Rubber
Shape Round
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2361884 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.472 inch (12.0 mm)
Inside Diameter 0.354 inch (9.0 mm)
View Details
Vitube® Flexible Tubing of Viton® - 260 2817 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Viton®
Shape Round
View Details