NewAge Performance Products | NAPP Datasheets for Plastic Tubing

Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more

Product Name Notes
Available in ester or ether formulations Both formulations made from non-toxic raw materials conforming to FDA standards for use with wet and fatty food contact surfaces Extremely resistant to weathering,...
Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non-flammable Made without plasticizer which can leach into critical streams Free of animal...
Formulated to extend tubing life in fuel and oil applications Handles a wide variety of fuels, oils, chemicals, gases and liquids Mirror-smooth surfaces provide outstanding flow characteristics Lightweight yet tough...
Made from Class VI, FDA-sanctioned ingredients for use with food and beverage contact surfaces Natural translucent color for visual contact with the flow Remains flexible at temperatures from -29°F to...
Made from FDA-compliant ingredients; suitable for food contact Hytrel liner does not contain plasticizers Hytrel liner resists high temperatures and oils, making it ideal for hot beverage vending machine applications...
Made from FEP fluoropolymer tubing Corrugations allow a nearly zero bend radius Can be extended or compressed without affecting I.D. Made without plasticizers which can leach Made from FDA compliant...
Made from non-toxic ingredients conforming to FDA standards Does not impart a taste or odor to critical streams Flexible, lightweight, durable Translucent natural or opaque colors Made from 100% virgin...
Made of chemically inert clear FEP Manufactured from FDA compliant materials Heat set into a retractable coil; excellent recoil memory Offers all the chemical and electrical insulation properties of standard...
Phthalate-, DEHP- and BPA-free USP Class VI and NSF-51 compliant Raw materials meet California Prop 65 and UL94 HB burn rating REACH and RoHS compliant Made from non-toxic ingredients conforming...
Phthalate-, latex- and animal derived ingredient free Antimicrobial ingredient throughout the tubing to guard against bacteria REACH and RoHS compliant Heat-sealable Transparent for visual flow contact Made from non-toxic ingredients...
PTFE tubing offers excellent chemical and electrical properties Translucent and available from stock with or without a stainless steel wire encircling the O.D. Wire coil provides increased pressure capability and...