The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained.
Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy.
Key features of Bredel hose elements include:
Tight tolerances for low stress on bearings
Perfect compression for long life
Excellent suction performance – 30ft suction lift
High pressure capability – 232 psi
Repeatable volumetric accuracy to ± 1%
Consistent capacity independent of varying suction and discharge conditions
Exceptional performance when handling high viscosity product
Outstanding abrasion resistance. Generally resistant to diluted acids and alcohols.
Max. fluid temperature: 176 F
Min. fluid temperature: -4 F
The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained.
Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy.
Key features of Bredel hose elements include:
- Tight tolerances for low stress on bearings
- Perfect compression for long life
- Excellent suction performance – 30ft suction lift
- High pressure capability – 232 psi
- Repeatable volumetric accuracy to ± 1%
- Consistent capacity independent of varying suction and discharge conditions
- Exceptional performance when handling high viscosity product
Outstanding abrasion resistance. Generally resistant to diluted acids and alcohols.
- Max. fluid temperature: 176 F
- Min. fluid temperature: -4 F