Watson-Marlow Fluid Technology Group Bredel Hose Elements EPDM

Description
The hose element is critical to ensure pump performance, durability and efficiency. Bredel compositereinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 30ft suction lift High pressure capability – 232 psi Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity product Excellent chemical resistance, especially to ketones, alcohols and concentrated acids. Max. fluid temperature: 194 F Min. fluid temperature: 14 F
Description
The hose element is critical to ensure pump performance, durability and efficiency. Bredel compositereinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 30ft suction lift High pressure capability – 232 psi Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity product Excellent chemical resistance, especially to ketones, alcohols and concentrated acids. Max. fluid temperature: 194 F Min. fluid temperature: 14 F

Suppliers

Company
Product
Description
Supplier Links
Bredel Hose Elements - EPDM - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Bredel Hose Elements
EPDM
Bredel Hose Elements EPDM
The hose element is critical to ensure pump performance, durability and efficiency. Bredel compositereinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 30ft suction lift High pressure capability – 232 psi Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity product Excellent chemical resistance, especially to ketones, alcohols and concentrated acids. Max. fluid temperature: 194 F Min. fluid temperature: 14 F

The hose element is critical to ensure pump performance, durability and efficiency. Bredel compositereinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained.

Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy.

Key features of Bredel hose elements include:

  • Tight tolerances for low stress on bearings
  • Perfect compression for long life
  • Excellent suction performance – 30ft suction lift
  • High pressure capability – 232 psi
  • Repeatable volumetric accuracy to ± 1%
  • Consistent capacity independent of varying suction and discharge conditions
  • Exceptional performance when handling high viscosity product

Excellent chemical resistance, especially to ketones, alcohols and concentrated acids.

  • Max. fluid temperature: 194 F
  • Min. fluid temperature: 14 F
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Industrial Hose
Product Number EPDM
Product Name Bredel Hose Elements
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Air Hoses - 1228465 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.386 inch (9.8 mm)
O.D. 0.551 inch (14 mm)
Working Pressure 145 psi (102 m H2O)
View Details
EN856 4SP-06 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP0601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.386 inch (9.8 mm)
O.D. 0.827 inch (21 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details