Watson-Marlow Fluid Technology Group Bredel Hose Elements F-NBR

Description
Maximum uptime, 80% longer hose life Meets FDA21CFR177.2600, EC 1935/2004 and BfR XX1 100% traceability and quality control throughout the supply chain Manufactured according to cGMP (EC 2023/2006) Delivered pre-cleaned and individually packaged Reduced maintenance Can be CIP/SIP cleaned The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compound rubbers reinforced with up to four individual layers of braided nylon, and finished by high-precision machining. White inner layer suitable for food contact. Outer layers are machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 9.5m (30ft) suction lift High pressure capability – up to 16 bar (231psi) Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity Suitable for all food products including oils and greases. Meets FDA, EC, EHEDG and 3A standards. Max. fluid temperature: 176 F Min. fluid temperature: 14 F
Description
Maximum uptime, 80% longer hose life Meets FDA21CFR177.2600, EC 1935/2004 and BfR XX1 100% traceability and quality control throughout the supply chain Manufactured according to cGMP (EC 2023/2006) Delivered pre-cleaned and individually packaged Reduced maintenance Can be CIP/SIP cleaned The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compound rubbers reinforced with up to four individual layers of braided nylon, and finished by high-precision machining. White inner layer suitable for food contact. Outer layers are machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 9.5m (30ft) suction lift High pressure capability – up to 16 bar (231psi) Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity Suitable for all food products including oils and greases. Meets FDA, EC, EHEDG and 3A standards. Max. fluid temperature: 176 F Min. fluid temperature: 14 F

Suppliers

Company
Product
Description
Supplier Links
Bredel Hose Elements - F-NBR - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Bredel Hose Elements
F-NBR
Bredel Hose Elements F-NBR
Maximum uptime, 80% longer hose life Meets FDA21CFR177.2600, EC 1935/2004 and BfR XX1 100% traceability and quality control throughout the supply chain Manufactured according to cGMP (EC 2023/2006) Delivered pre-cleaned and individually packaged Reduced maintenance Can be CIP/SIP cleaned The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compound rubbers reinforced with up to four individual layers of braided nylon, and finished by high-precision machining. White inner layer suitable for food contact. Outer layers are machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 9.5m (30ft) suction lift High pressure capability – up to 16 bar (231psi) Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity Suitable for all food products including oils and greases. Meets FDA, EC, EHEDG and 3A standards. Max. fluid temperature: 176 F Min. fluid temperature: 14 F
  • Maximum uptime, 80% longer hose life
  • Meets FDA21CFR177.2600, EC 1935/2004 and BfR XX1
  • 100% traceability and quality control throughout the supply chain
  • Manufactured according to cGMP (EC 2023/2006)
  • Delivered pre-cleaned and individually packaged
  • Reduced maintenance
  • Can be CIP/SIP cleaned

The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compound rubbers reinforced with up to four individual layers of braided nylon, and finished by high-precision machining. White inner layer suitable for food contact. Outer layers are machined to ensure critical tolerances are maintained.

Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy.

Key features of Bredel hose elements include:

  • Tight tolerances for low stress on bearings
  • Perfect compression for long life
  • Excellent suction performance – 9.5m (30ft) suction lift
  • High pressure capability – up to 16 bar (231psi)
  • Repeatable volumetric accuracy to ± 1%
  • Consistent capacity independent of varying suction and discharge conditions
  • Exceptional performance when handling high viscosity

Suitable for all food products including oils and greases. Meets FDA, EC, EHEDG and 3A standards.

  • Max. fluid temperature: 176 F
  • Min. fluid temperature: 14 F
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Industrial Hose
Product Number F-NBR
Product Name Bredel Hose Elements
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details