Watson-Marlow Fluid Technology Group Bredel Hose Elements APEX NBR

Description
The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel APEX hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 30ft suction lift High pressure capability – 232 psi Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity product Meets FDA and 3A compliance. Resistant to oils, greases, alkalis and detergents. Max. fluid temperature: 176 F Min. fluid temperature: 14 F
Description
The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel APEX hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 30ft suction lift High pressure capability – 232 psi Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity product Meets FDA and 3A compliance. Resistant to oils, greases, alkalis and detergents. Max. fluid temperature: 176 F Min. fluid temperature: 14 F

Suppliers

Company
Product
Description
Supplier Links
Bredel Hose Elements - APEX NBR - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Bredel Hose Elements
APEX NBR
Bredel Hose Elements APEX NBR
The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel APEX hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 30ft suction lift High pressure capability – 232 psi Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity product Meets FDA and 3A compliance. Resistant to oils, greases, alkalis and detergents. Max. fluid temperature: 176 F Min. fluid temperature: 14 F

The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained.

Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy.

Key features of Bredel APEX hose elements include:

  • Tight tolerances for low stress on bearings
  • Perfect compression for long life
  • Excellent suction performance – 30ft suction lift
  • High pressure capability – 232 psi
  • Repeatable volumetric accuracy to ± 1%
  • Consistent capacity independent of varying suction and discharge conditions
  • Exceptional performance when handling high viscosity product

Meets FDA and 3A compliance. Resistant to oils, greases, alkalis and detergents.

  • Max. fluid temperature: 176 F
  • Min. fluid temperature: 14 F
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Industrial Hose
Product Number APEX NBR
Product Name Bredel Hose Elements
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.301 - 5611100572301 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Low Pressure Air Hoses - 61106 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details