Watson-Marlow Fluid Technology Group Bredel Hose Elements APEX CSM

Description
The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel APEX hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 30ft suction lift High pressure capability – 232 psi Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity product Outstanding resistance to strong, oxidising products and concentrated acids and bases. Max. fluid temperature: 176 F Min. fluid temperature: 14 F
Description
The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel APEX hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 30ft suction lift High pressure capability – 232 psi Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity product Outstanding resistance to strong, oxidising products and concentrated acids and bases. Max. fluid temperature: 176 F Min. fluid temperature: 14 F

Suppliers

Company
Product
Description
Supplier Links
Bredel Hose Elements - APEX CSM - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Bredel Hose Elements
APEX CSM
Bredel Hose Elements APEX CSM
The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel APEX hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 30ft suction lift High pressure capability – 232 psi Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity product Outstanding resistance to strong, oxidising products and concentrated acids and bases. Max. fluid temperature: 176 F Min. fluid temperature: 14 F

The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained.

Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy.

Key features of Bredel APEX hose elements include:

  • Tight tolerances for low stress on bearings
  • Perfect compression for long life
  • Excellent suction performance – 30ft suction lift
  • High pressure capability – 232 psi
  • Repeatable volumetric accuracy to ± 1%
  • Consistent capacity independent of varying suction and discharge conditions
  • Exceptional performance when handling high viscosity product

Outstanding resistance to strong, oxidising products and concentrated acids and bases.

  • Max. fluid temperature: 176 F
  • Min. fluid temperature: 14 F
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Industrial Hose
Product Number APEX CSM
Product Name Bredel Hose Elements
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 2SN-06 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN0601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.382 inch (9.7 mm)
O.D. 0.740 inch (18.8 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 1 SOU - 5611100572101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1357818 - RS Components, Ltd.
Specs
I.D. 0.630 inch (16 mm)
O.D. 0.846 inch (21.5 mm)
Working Pressure 87 psi (61.24 m H2O)
View Details