Watson-Marlow Fluid Technology Group Bredel Hose Elements Bioprene

Description
The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 30ft suction lift High pressure capability – 232 psi Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity product Meets FDA standards, resistant to alcohols, acids and oxidising products. Max. fluid temperature: 140 F Min. fluid temperature: 32 F
Description
The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 30ft suction lift High pressure capability – 232 psi Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity product Meets FDA standards, resistant to alcohols, acids and oxidising products. Max. fluid temperature: 140 F Min. fluid temperature: 32 F

Suppliers

Company
Product
Description
Supplier Links
Bredel Hose Elements - Bioprene - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Bredel Hose Elements
Bioprene
Bredel Hose Elements Bioprene
The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained. Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy. Key features of Bredel hose elements include: Tight tolerances for low stress on bearings Perfect compression for long life Excellent suction performance – 30ft suction lift High pressure capability – 232 psi Repeatable volumetric accuracy to ± 1% Consistent capacity independent of varying suction and discharge conditions Exceptional performance when handling high viscosity product Meets FDA standards, resistant to alcohols, acids and oxidising products. Max. fluid temperature: 140 F Min. fluid temperature: 32 F

The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and finished by high-precision machining. Inner and outer layers are extruded and, after construction, machined to ensure critical tolerances are maintained.

Perfect 100% compression eliminates slippage which can destroy shear sensitive product and reduce metering accuracy.

Key features of Bredel hose elements include:

  • Tight tolerances for low stress on bearings
  • Perfect compression for long life
  • Excellent suction performance – 30ft suction lift
  • High pressure capability – 232 psi
  • Repeatable volumetric accuracy to ± 1%
  • Consistent capacity independent of varying suction and discharge conditions
  • Exceptional performance when handling high viscosity product

Meets FDA standards, resistant to alcohols, acids and oxidising products.

  • Max. fluid temperature: 140 F
  • Min. fluid temperature: 32 F
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Industrial Hose
Product Number Bioprene
Product Name Bredel Hose Elements
Product Form Hose
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 5 SO - 5611100571105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose, Interconnect, 3/8
Specs
Product Form Assembly
Length 22' (6706mm)
View Details
A1146 Series 3/4 in. Nominal ID Special Purpose PVC/Polyurethane Air Hose|Master File - A1146-12X300 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 0.750 inch (19.05 mm)
O.D. 1.060 inch (26.92 mm)
View Details