Techcon Luer Lock Fluid Lines TSD126-336PK

Description
Luer Lock Fluid Lines - TSD126-336PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with other standard Luer lock connectors and can handle pressures up to 100psi (6.9bar). Key Features and Benefits: Fluid Line Assy, 0.100"ID X 36", Male / Female (Qty=10)
Description
Luer Lock Fluid Lines - TSD126-336PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with other standard Luer lock connectors and can handle pressures up to 100psi (6.9bar). Key Features and Benefits: Fluid Line Assy, 0.100"ID X 36", Male / Female (Qty=10)

Suppliers

Company
Product
Description
Supplier Links
Luer Lock Fluid Lines - TSD126-336PK - Techcon
Cypress, CA, United States
Luer Lock Fluid Lines
TSD126-336PK
Luer Lock Fluid Lines TSD126-336PK
Luer Lock Fluid Lines - TSD126-336PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with other standard Luer lock connectors and can handle pressures up to 100psi (6.9bar). Key Features and Benefits: Fluid Line Assy, 0.100"ID X 36", Male / Female (Qty=10)

Luer Lock Fluid Lines - TSD126-336PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with other standard Luer lock connectors and can handle pressures up to 100psi (6.9bar).

Key Features and Benefits:

Fluid Line Assy, 0.100"ID X 36", Male / Female (Qty=10)

Supplier's Site

Technical Specifications

  Techcon
Product Category Industrial Hose
Product Number TSD126-336PK
Product Name Luer Lock Fluid Lines
Product Form Assembly
Burst Pressure ? to 100 psi (? to 70.38 m H2O)
Material Thermoplastics; Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Alfabiotech ABT2K 2 1/2 in. ID Hydraulic Hose|Master File - ABT2K-40 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 2.500 inch (63.5 mm)
O.D. 3.110 inch (78.99 mm)
View Details
Hose and Tubing - 486799 - Radwell International
NewAge Performance Products | NAPP
Specs
Product Form Hose
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hose, Inflation Output Blue 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details