Luer Lock Fluid Lines - TSD126-136PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with other standard Luer lock connectors and can handle pressures up to 100psi (6.9bar).
Key Features and Benefits:
Fluid Line Assy, 0.100"ID X 36", Male (Qty=10)
| Techcon | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | TSD126-136PK |
| Product Name | Luer Lock Fluid Lines |
| Product Form | Assembly |
| Burst Pressure | ? to 100 psi (? to 70.38 m H2O) |
| Material | Thermoplastics; Polyethylene |