CAS DataLoggers Wireless Temperature and Humidity Transmitter Eltek GD-10

Description
The GD-10 Wireless Temperature Humidity Transmitter has a built-in sensor with a temperature measurement range of -30°C to +65°C and a humidity measurement range of 0% to 100 %. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-10 is battery powered with a battery life of up to 4 years depending on transmission interval and environment. The GD-10 is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to meet the requirements for FDA 21 CFR Part 11. Eltek GD-10 Built-in temperature & humidity sensor Temperature measuring range: -30°C to 65°C Humidity measuring range: 0% to 100% RH Wireless communication range of up to 1000 meters (3000 feet) LCD Display Battery life up to 4 years Additional Receiver required for communication
Datasheet
Description
The GD-10 Wireless Temperature Humidity Transmitter has a built-in sensor with a temperature measurement range of -30°C to +65°C and a humidity measurement range of 0% to 100 %. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-10 is battery powered with a battery life of up to 4 years depending on transmission interval and environment. The GD-10 is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to meet the requirements for FDA 21 CFR Part 11. Eltek GD-10 Built-in temperature & humidity sensor Temperature measuring range: -30°C to 65°C Humidity measuring range: 0% to 100% RH Wireless communication range of up to 1000 meters (3000 feet) LCD Display Battery life up to 4 years Additional Receiver required for communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature and Humidity Transmitter - Eltek GD-10 - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature and Humidity Transmitter
Eltek GD-10
Wireless Temperature and Humidity Transmitter Eltek GD-10
The GD-10 Wireless Temperature Humidity Transmitter has a built-in sensor with a temperature measurement range of -30°C to +65°C and a humidity measurement range of 0% to 100 %. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-10 is battery powered with a battery life of up to 4 years depending on transmission interval and environment. The GD-10 is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to meet the requirements for FDA 21 CFR Part 11. Eltek GD-10 Built-in temperature & humidity sensor Temperature measuring range: -30°C to 65°C Humidity measuring range: 0% to 100% RH Wireless communication range of up to 1000 meters (3000 feet) LCD Display Battery life up to 4 years Additional Receiver required for communication

The GD-10 Wireless Temperature Humidity Transmitter has a built-in sensor with a temperature measurement range of -30°C to +65°C and a humidity measurement range of 0% to 100 %. It uses a 900 MHz wireless transmitter that provides communication range of up to 1000 meters in open air. The GD-10 is battery powered with a battery life of up to 4 years depending on transmission interval and environment.

The GD-10 is compatible with all of the Eltek GenII receivers including the RX250AL receiver with alarm output, SC250 secure receiver, RC250 serial output receiver, WSR wireless sensor receiver and RP250GD wireless repeater. These systems utilize Elteks’ DARCA software for configuration, monitoring and data retrieval. This software is available in several different versions including DARCA Heritage for site-based monitoring and DARCA Secure designed to meet the requirements for FDA 21 CFR Part 11.

Eltek GD-10

  • Built-in temperature & humidity sensor
  • Temperature measuring range: -30°C to 65°C
  • Humidity measuring range: 0% to 100% RH
  • Wireless communication range of up to 1000 meters (3000 feet)
  • LCD Display
  • Battery life up to 4 years
  • Additional Receiver required for communication
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Moisture Meters
Product Number Eltek GD-10
Product Name Wireless Temperature and Humidity Transmitter
Application Moisture / Water Content in Gases / Air
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Inline Moisture Analyser - Model Superdew 3 - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Multifunction Relative Humidity Meter - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details