DK-LOK U.S.A. Rising Plug Valve V96A-MF-4N

Description
Up to 6000psig (413 bar) Up to 121℃ (250℉) SS316 KEL-F replaceable soft seat Stem seal below actuating threads Non-rotating globe pattern stem tip Straight-through roddable orifice for easy cleaning Pipe thread 1/4 -3/4 inch
Description
Up to 6000psig (413 bar) Up to 121℃ (250℉) SS316 KEL-F replaceable soft seat Stem seal below actuating threads Non-rotating globe pattern stem tip Straight-through roddable orifice for easy cleaning Pipe thread 1/4 -3/4 inch

Suppliers

Company
Product
Description
Supplier Links
Rising Plug Valve - V96A-MF-4N - DK-LOK U.S.A.
Mobile, AL, USA
Rising Plug Valve
V96A-MF-4N
Rising Plug Valve V96A-MF-4N
Up to 6000psig (413 bar) Up to 121℃ (250℉) SS316 KEL-F replaceable soft seat Stem seal below actuating threads Non-rotating globe pattern stem tip Straight-through roddable orifice for easy cleaning Pipe thread 1/4 -3/4 inch
  • Up to 6000psig (413 bar)
  • Up to 121℃ (250℉)
  • SS316
  • KEL-F replaceable soft seat
  • Stem seal below actuating threads
  • Non-rotating globe pattern stem tip
  • Straight-through roddable orifice for easy cleaning
  • Pipe thread 1/4 -3/4 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V96A-MF-4N
Product Name Rising Plug Valve
Valve Type Plug
Primary Material Stainless Steel; PEEK (optional feature); PTFE; Rubber; Fluorocarbon FKM, Optional PEEK, PFA
Media Gas (optional feature); Sour Gas
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36782 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details